Vishay Intertechnology, Inc. RES 0.511 OHM 1W 1% AXIAL CMF65R51100FLRE

Description
RES 0.511ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 1W 1% AXIAL - CMF65R51100FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% AXIAL
CMF65R51100FLRE
RES 0.511 OHM 1W 1% AXIAL CMF65R51100FLRE
RES 0.511ohm 1W 1% AXIAL

RES 0.511ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R51100FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R51100FLRE-ND
Through Hole Resistors CMF65R51100FLRE-ND
511 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R51100FLRE CMF65R51100FLRE-ND
Product Name RES 0.511 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers