Vishay Intertechnology, Inc. Through Hole Resistors CMF65R51000JNBF

Description
510 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
510 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65R51000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R51000JNBF-ND
Through Hole Resistors CMF65R51000JNBF-ND
510 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF65R51000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF65R51000JNBF
Vishay/DaleMetal Film Resistors - CMF65R51000JNBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,0.51Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 65H6771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.51Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
65H6771
Resistor,metal Film,0.51Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 65H6771
Resistor,Metal Film,0.51Ohms,500WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.51Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65R51000JNBF-ND CMF65R51000JNBF 65H6771
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,0.51Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details