Vishay Intertechnology, Inc. RES 0.51 OHM 1W 2% AXIAL CMF65R51000GLR6

Description
RES 0.51ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.51ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1W 2% AXIAL - CMF65R51000GLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1W 2% AXIAL
CMF65R51000GLR6
RES 0.51 OHM 1W 2% AXIAL CMF65R51000GLR6
RES 0.51ohm 1W 2% AXIAL

RES 0.51ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R51000GLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R51000GLR6-ND
Through Hole Resistors CMF65R51000GLR6-ND
510 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R51000GLR6 CMF65R51000GLR6-ND
Product Name RES 0.51 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details