Vishay Intertechnology, Inc. RES .5 OHM 1W 5% AXIAL CMF65R50000JNBF11

Description
RES .5ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES .5ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 1W 5% AXIAL - CMF65R50000JNBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1W 5% AXIAL
CMF65R50000JNBF11
RES .5 OHM 1W 5% AXIAL CMF65R50000JNBF11
RES .5ohm 1W 5% AXIAL

RES .5ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R50000JNBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R50000JNBF11-ND
Through Hole Resistors CMF65R50000JNBF11-ND
500 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R50000JNBF11 CMF65R50000JNBF11-ND
Product Name RES .5 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers