Vishay Intertechnology, Inc. RES 0.499 OHM 1W 1% AXIAL CMF65R49900FLEK

Description
RES 0.499ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 1W 1% AXIAL - CMF65R49900FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 1% AXIAL
CMF65R49900FLEK
RES 0.499 OHM 1W 1% AXIAL CMF65R49900FLEK
RES 0.499ohm 1W 1% AXIAL

RES 0.499ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R49900FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R49900FLEK-ND
Through Hole Resistors CMF65R49900FLEK-ND
499 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R49900FLEK CMF65R49900FLEK-ND
Product Name RES 0.499 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers