Vishay Intertechnology, Inc. Metal Film Resistors - CMF65R47500FNBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF65R47500FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65R47500FNBF
Metal Film Resistors - CMF65R47500FNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF65R47500FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R47500FNBF-ND
Through Hole Resistors CMF65R47500FNBF-ND
475 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf65, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay - 90B7928 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay
90B7928
Cmf65, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay 90B7928
CMF65, 0.475 Ohm, +/- 1 Percent, 200 ppm

CMF65, 0.475 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65R47500FNBF CMF65R47500FNBF-ND 90B7928
Product Name Metal Film Resistors - Through Hole Resistors Cmf65, 0.475 Ohm, +/1 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 0.4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details