Vishay Intertechnology, Inc. Through Hole Resistors CMF65R47000JNBF11

Description
470 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65R47000JNBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R47000JNBF11-ND
Through Hole Resistors CMF65R47000JNBF11-ND
470 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES .47 OHM 1W 5% AXIAL - CMF65R47000JNBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 1W 5% AXIAL
CMF65R47000JNBF11
RES .47 OHM 1W 5% AXIAL CMF65R47000JNBF11
RES .47ohm 1W 5% AXIAL

RES .47ohm 1W 5% AXIAL

Supplier's Site
Cmf-65-11 .47 5% T-00 B14 Vishay - 86K8601 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65-11 .47 5% T-00 B14 Vishay
86K8601
Cmf-65-11 .47 5% T-00 B14 Vishay 86K8601
CMF-65-11 .47 5% T-00 B14

CMF-65-11 .47 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65R47000JNBF11-ND CMF65R47000JNBF11 86K8601
Product Name Through Hole Resistors RES .47 OHM 1W 5% AXIAL Cmf-65-11 .47 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details