Vishay Intertechnology, Inc. RES 0.47 OHM 1W 2% AXIAL CMF65R47000GNBF

Description
RES 0.47ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.47ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1W 2% AXIAL - CMF65R47000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 2% AXIAL
CMF65R47000GNBF
RES 0.47 OHM 1W 2% AXIAL CMF65R47000GNBF
RES 0.47ohm 1W 2% AXIAL

RES 0.47ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R47000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R47000GNBF-ND
Through Hole Resistors CMF65R47000GNBF-ND
470 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R47000GNBF CMF65R47000GNBF-ND
Product Name RES 0.47 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details