Vishay Intertechnology, Inc. RES 0.39 OHM 1W 2% AXIAL CMF65R39000GNR6

Description
RES 0.39ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.39ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1W 2% AXIAL - CMF65R39000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1W 2% AXIAL
CMF65R39000GNR6
RES 0.39 OHM 1W 2% AXIAL CMF65R39000GNR6
RES 0.39ohm 1W 2% AXIAL

RES 0.39ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R39000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R39000GNR6-ND
Through Hole Resistors CMF65R39000GNR6-ND
390 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R39000GNR6 CMF65R39000GNR6-ND
Product Name RES 0.39 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details