Vishay Intertechnology, Inc. RES 0.39 OHM 1W 2% AXIAL CMF65R39000GNEK

Description
RES 0.39ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.39ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 1W 2% AXIAL - CMF65R39000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 1W 2% AXIAL
CMF65R39000GNEK
RES 0.39 OHM 1W 2% AXIAL CMF65R39000GNEK
RES 0.39ohm 1W 2% AXIAL

RES 0.39ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R39000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R39000GNEK-ND
Through Hole Resistors CMF65R39000GNEK-ND
390 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R39000GNEK CMF65R39000GNEK-ND
Product Name RES 0.39 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details