Vishay Intertechnology, Inc. RES .375 OHM 1W 2% AXIAL CMF65R37500GNR611

Description
RES .375ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES .375ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .375 OHM 1W 2% AXIAL - CMF65R37500GNR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .375 OHM 1W 2% AXIAL
CMF65R37500GNR611
RES .375 OHM 1W 2% AXIAL CMF65R37500GNR611
RES .375ohm 1W 2% AXIAL

RES .375ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R37500GNR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R37500GNR611-ND
Through Hole Resistors CMF65R37500GNR611-ND
375 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

375 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R37500GNR611 CMF65R37500GNR611-ND
Product Name RES .375 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3750 ohms 0.3750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details