Vishay Intertechnology, Inc. Through Hole Resistors CMF65R33000GNBF

Description
330 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65R33000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R33000GNBF-ND
Through Hole Resistors CMF65R33000GNBF-ND
330 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.33 OHM 1W 2% AXIAL - CMF65R33000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1W 2% AXIAL
CMF65R33000GNBF
RES 0.33 OHM 1W 2% AXIAL CMF65R33000GNBF
RES 0.33ohm 1W 2% AXIAL

RES 0.33ohm 1W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65R33000GNBF-ND CMF65R33000GNBF
Product Name Through Hole Resistors RES 0.33 OHM 1W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details