Vishay Intertechnology, Inc. RES 0.3 OHM 1W 5% AXIAL CMF65R30000JNEK

Description
RES 0.3ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.3ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.3 OHM 1W 5% AXIAL - CMF65R30000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1W 5% AXIAL
CMF65R30000JNEK
RES 0.3 OHM 1W 5% AXIAL CMF65R30000JNEK
RES 0.3ohm 1W 5% AXIAL

RES 0.3ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R30000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R30000JNEK-ND
Through Hole Resistors CMF65R30000JNEK-ND
300 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 mOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R30000JNEK CMF65R30000JNEK-ND
Product Name RES 0.3 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details