Vishay Intertechnology, Inc. Through Hole Resistors CMF65R30000FNEK11

Description
300 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65R30000FNEK11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R30000FNEK11-ND
Through Hole Resistors CMF65R30000FNEK11-ND
300 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES .3 OHM 1W 1% AXIAL - CMF65R30000FNEK11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 1W 1% AXIAL
CMF65R30000FNEK11
RES .3 OHM 1W 1% AXIAL CMF65R30000FNEK11
RES .3ohm 1W 1% AXIAL

RES .3ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65R30000FNEK11-ND CMF65R30000FNEK11
Product Name Through Hole Resistors RES .3 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers