Vishay Intertechnology, Inc. RES 0.27 OHM 1W 2% AXIAL CMF65R27000GNR6

Description
RES 0.27ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.27ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1W 2% AXIAL - CMF65R27000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1W 2% AXIAL
CMF65R27000GNR6
RES 0.27 OHM 1W 2% AXIAL CMF65R27000GNR6
RES 0.27ohm 1W 2% AXIAL

RES 0.27ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R27000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R27000GNR6-ND
Through Hole Resistors CMF65R27000GNR6-ND
270 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R27000GNR6 CMF65R27000GNR6-ND
Product Name RES 0.27 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers