Vishay Intertechnology, Inc. RES 0.22 OHM 1W 2% AXIAL CMF65R22000GNBF

Description
RES 0.22ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1W 2% AXIAL - CMF65R22000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1W 2% AXIAL
CMF65R22000GNBF
RES 0.22 OHM 1W 2% AXIAL CMF65R22000GNBF
RES 0.22ohm 1W 2% AXIAL

RES 0.22ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R22000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R22000GNBF-ND
Through Hole Resistors CMF65R22000GNBF-ND
220 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R22000GNBF CMF65R22000GNBF-ND
Product Name RES 0.22 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details