Vishay Intertechnology, Inc. RES 0.2 OHM 1W 2% AXIAL CMF65R20000GNEB

Description
RES 0.2ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 1W 2% AXIAL - CMF65R20000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 2% AXIAL
CMF65R20000GNEB
RES 0.2 OHM 1W 2% AXIAL CMF65R20000GNEB
RES 0.2ohm 1W 2% AXIAL

RES 0.2ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R20000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R20000GNEB-ND
Through Hole Resistors CMF65R20000GNEB-ND
200 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R20000GNEB CMF65R20000GNEB-ND
Product Name RES 0.2 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers