Vishay Intertechnology, Inc. Through Hole Resistors CMF65R18000GNBF

Description
180 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65R18000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R18000GNBF-ND
Through Hole Resistors CMF65R18000GNBF-ND
180 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.18 OHM 1W 2% AXIAL - CMF65R18000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1W 2% AXIAL
CMF65R18000GNBF
RES 0.18 OHM 1W 2% AXIAL CMF65R18000GNBF
RES 0.18ohm 1W 2% AXIAL

RES 0.18ohm 1W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65R18000GNBF-ND CMF65R18000GNBF
Product Name Through Hole Resistors RES 0.18 OHM 1W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details