Vishay Intertechnology, Inc. RES 0.12 OHM 1W 2% AXIAL CMF65R12000GNBF

Description
RES 0.12ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.12ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 1W 2% AXIAL - CMF65R12000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1W 2% AXIAL
CMF65R12000GNBF
RES 0.12 OHM 1W 2% AXIAL CMF65R12000GNBF
RES 0.12ohm 1W 2% AXIAL

RES 0.12ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R12000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R12000GNBF-ND
Through Hole Resistors CMF65R12000GNBF-ND
120 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 mOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R12000GNBF CMF65R12000GNBF-ND
Product Name RES 0.12 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers