Vishay Intertechnology, Inc. RES 9.09 OHM 1W 1% AXIAL CMF659R0900FKEB

Description
RES 9.09ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1W 1% AXIAL - CMF659R0900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1W 1% AXIAL
CMF659R0900FKEB
RES 9.09 OHM 1W 1% AXIAL CMF659R0900FKEB
RES 9.09ohm 1W 1% AXIAL

RES 9.09ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF659R0900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF659R0900FKEB-ND
Through Hole Resistors CMF659R0900FKEB-ND
9.09 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF659R0900FKEB CMF659R0900FKEB-ND
Product Name RES 9.09 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers