RES 95.3ohm 1W 1% AXIAL
95.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF6595R300FKR611 | CMF6595R300FKR611-ND |
| Product Name | RES 95.3 OHM 1W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 95.3 ohms | 95.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1.5 watts |
| Configuration | Single Resistor |