Vishay Intertechnology, Inc. RES 95.3 OHM 1W 1% AXIAL CMF6595R300FKEA

Description
RES 95.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1W 1% AXIAL - CMF6595R300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1W 1% AXIAL
CMF6595R300FKEA
RES 95.3 OHM 1W 1% AXIAL CMF6595R300FKEA
RES 95.3ohm 1W 1% AXIAL

RES 95.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6595R300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6595R300FKEA-ND
Through Hole Resistors CMF6595R300FKEA-ND
95.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6595R300FKEA CMF6595R300FKEA-ND
Product Name RES 95.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details