Vishay Intertechnology, Inc. RES 93.1 OHM 1W 1% AXIAL CMF6593R100FKRE

Description
RES 93.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 1% AXIAL - CMF6593R100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 1% AXIAL
CMF6593R100FKRE
RES 93.1 OHM 1W 1% AXIAL CMF6593R100FKRE
RES 93.1ohm 1W 1% AXIAL

RES 93.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6593R100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6593R100FKRE-ND
Through Hole Resistors CMF6593R100FKRE-ND
93.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6593R100FKRE CMF6593R100FKRE-ND
Product Name RES 93.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers