Vishay Intertechnology, Inc. RES 93.1 OHM 1W 1% AXIAL CMF6593R100FKEA

Description
RES 93.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 1% AXIAL - CMF6593R100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 1% AXIAL
CMF6593R100FKEA
RES 93.1 OHM 1W 1% AXIAL CMF6593R100FKEA
RES 93.1ohm 1W 1% AXIAL

RES 93.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6593R100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6593R100FKEA-ND
Through Hole Resistors CMF6593R100FKEA-ND
93.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6593R100FKEA CMF6593R100FKEA-ND
Product Name RES 93.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details