Vishay Intertechnology, Inc. RES 92K OHM 1W 0.1% AXIAL CMF6592K000BHEB

Description
RES 92Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 92Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 92K OHM 1W 0.1% AXIAL - CMF6592K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92K OHM 1W 0.1% AXIAL
CMF6592K000BHEB
RES 92K OHM 1W 0.1% AXIAL CMF6592K000BHEB
RES 92Kohm 1W 0.1% AXIAL

RES 92Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6592K000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6592K000BHEB-ND
Through Hole Resistors CMF6592K000BHEB-ND
92 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

92 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6592K000BHEB CMF6592K000BHEB-ND
Product Name RES 92K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 92000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers