Vishay Intertechnology, Inc. RES 90.9 OHM 1W 0.1% AXIAL CMF6590R900BEEB

Description
RES 90.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1W 0.1% AXIAL - CMF6590R900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 0.1% AXIAL
CMF6590R900BEEB
RES 90.9 OHM 1W 0.1% AXIAL CMF6590R900BEEB
RES 90.9ohm 1W 0.1% AXIAL

RES 90.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6590R900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6590R900BEEB-ND
Through Hole Resistors CMF6590R900BEEB-ND
90.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6590R900BEEB CMF6590R900BEEB-ND
Product Name RES 90.9 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details