Vishay Intertechnology, Inc. Through Hole Resistors CMF658R4000FKR6

Description
8.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF658R4000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658R4000FKR6-ND
Through Hole Resistors CMF658R4000FKR6-ND
8.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.4 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.4 OHM 1W 1% AXIAL - CMF658R4000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.4 OHM 1W 1% AXIAL
CMF658R4000FKR6
RES 8.4 OHM 1W 1% AXIAL CMF658R4000FKR6
RES 8.4ohm 1W 1% AXIAL

RES 8.4ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF658R4000FKR6-ND CMF658R4000FKR6
Product Name Through Hole Resistors RES 8.4 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.4 ohms 8.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details