Vishay Intertechnology, Inc. RES 8.25 OHM 1W 1% AXIAL CMF658R2500FKEK

Description
RES 8.25ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1W 1% AXIAL - CMF658R2500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1W 1% AXIAL
CMF658R2500FKEK
RES 8.25 OHM 1W 1% AXIAL CMF658R2500FKEK
RES 8.25ohm 1W 1% AXIAL

RES 8.25ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658R2500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658R2500FKEK-ND
Through Hole Resistors CMF658R2500FKEK-ND
8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658R2500FKEK CMF658R2500FKEK-ND
Product Name RES 8.25 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details