Vishay Intertechnology, Inc. Through Hole Resistors CMF658M2500FKEK

Description
8.25 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.25 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF658M2500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658M2500FKEK-ND
Through Hole Resistors CMF658M2500FKEK-ND
8.25 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.25M OHM 1W 1% AXIAL - CMF658M2500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1W 1% AXIAL
CMF658M2500FKEK
RES 8.25M OHM 1W 1% AXIAL CMF658M2500FKEK
RES 8.25Mohm 1W 1% AXIAL

RES 8.25Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658M2500FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF658M2500FKEK
Through Hole Resistors CMF658M2500FKEK
RES 8.25M OHM 1.5W 1% AXIAL

RES 8.25M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF658M2500FKEK-ND CMF658M2500FKEK CMF658M2500FKEK
Product Name Through Hole Resistors RES 8.25M OHM 1W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details