Vishay Intertechnology, Inc. RES 8.25M OHM 1W 1% AXIAL CMF658M2500FKBF

Description
RES 8.25Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1W 1% AXIAL - CMF658M2500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1W 1% AXIAL
CMF658M2500FKBF
RES 8.25M OHM 1W 1% AXIAL CMF658M2500FKBF
RES 8.25Mohm 1W 1% AXIAL

RES 8.25Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658M2500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658M2500FKBF-ND
Through Hole Resistors CMF658M2500FKBF-ND
8.25 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF658M2500FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF658M2500FKBF
Through Hole Resistors CMF658M2500FKBF
RES 8.25M OHM 1.5W 1% AXIAL

RES 8.25M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF658M2500FKBF CMF658M2500FKBF-ND CMF658M2500FKBF
Product Name RES 8.25M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8.25E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers