Vishay Intertechnology, Inc. RES 8.87K OHM 1W 1% AXIAL CMF658K8700FKEA

Description
RES 8.87Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1W 1% AXIAL - CMF658K8700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1W 1% AXIAL
CMF658K8700FKEA
RES 8.87K OHM 1W 1% AXIAL CMF658K8700FKEA
RES 8.87Kohm 1W 1% AXIAL

RES 8.87Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658K8700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658K8700FKEA-ND
Through Hole Resistors CMF658K8700FKEA-ND
8.87 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658K8700FKEA CMF658K8700FKEA-ND
Product Name RES 8.87K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers