Vishay Intertechnology, Inc. RES 8.66K OHM 1W 1% AXIAL CMF658K6600FKEA70

Description
RES 8.66Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1W 1% AXIAL - CMF658K6600FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1W 1% AXIAL
CMF658K6600FKEA70
RES 8.66K OHM 1W 1% AXIAL CMF658K6600FKEA70
RES 8.66Kohm 1W 1% AXIAL

RES 8.66Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658K6600FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658K6600FKEA70-ND
Through Hole Resistors CMF658K6600FKEA70-ND
8.66 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658K6600FKEA70 CMF658K6600FKEA70-ND
Product Name RES 8.66K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details