Vishay Intertechnology, Inc. Metal Film Resistors - CMF658K6000FLEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF658K6000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF658K6000FLEK
Metal Film Resistors - CMF658K6000FLEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF658K6000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658K6000FLEK-ND
Through Hole Resistors CMF658K6000FLEK-ND
8.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, 8K6 Ohm Resistance Value, +/-1% Tolerance, Tc 150Ppm, Lead Free, Bulk Packaging Vishay - 30M8767 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, 8K6 Ohm Resistance Value, +/-1% Tolerance, Tc 150Ppm, Lead Free, Bulk Packaging Vishay
30M8767
Metal Film Resistors, 8K6 Ohm Resistance Value, +/-1% Tolerance, Tc 150Ppm, Lead Free, Bulk Packaging Vishay 30M8767
METAL FILM RESISTORS, 8K6 OHM RESISTANCE VALUE, +/-1% TOLERANCE, TC 150PPM, LEAD FREE, BULK PACKAGING

METAL FILM RESISTORS, 8K6 OHM RESISTANCE VALUE, +/-1% TOLERANCE, TC 150PPM, LEAD FREE, BULK PACKAGING

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF658K6000FLEK CMF658K6000FLEK-ND 30M8767
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistors, 8K6 Ohm Resistance Value, +/-1% Tolerance, Tc 150Ppm, Lead Free, Bulk Packaging Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details