Vishay Intertechnology, Inc. RES 8.2K OHM 1W 5% AXIAL CMF658K2000JKR6

Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 5% AXIAL - CMF658K2000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 5% AXIAL
CMF658K2000JKR6
RES 8.2K OHM 1W 5% AXIAL CMF658K2000JKR6
RES 8.2Kohm 1W 5% AXIAL

RES 8.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF658K2000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658K2000JKR6-ND
Through Hole Resistors CMF658K2000JKR6-ND
8.2 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658K2000JKR6 CMF658K2000JKR6-ND
Product Name RES 8.2K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details