Vishay Intertechnology, Inc. RES 8.2K OHM 1W 5% AXIAL CMF658K2000JKEB

Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 5% AXIAL - CMF658K2000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 5% AXIAL
CMF658K2000JKEB
RES 8.2K OHM 1W 5% AXIAL CMF658K2000JKEB
RES 8.2Kohm 1W 5% AXIAL

RES 8.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF658K2000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658K2000JKEB-ND
Through Hole Resistors CMF658K2000JKEB-ND
8.2 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658K2000JKEB CMF658K2000JKEB-ND
Product Name RES 8.2K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details