Vishay Intertechnology, Inc. RES 8K OHM 1W 1% AXIAL CMF658K0000FKR6

Description
RES 8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1W 1% AXIAL - CMF658K0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1W 1% AXIAL
CMF658K0000FKR6
RES 8K OHM 1W 1% AXIAL CMF658K0000FKR6
RES 8Kohm 1W 1% AXIAL

RES 8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF658K0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF658K0000FKR6-ND
Through Hole Resistors CMF658K0000FKR6-ND
8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF658K0000FKR6 CMF658K0000FKR6-ND
Product Name RES 8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers