Vishay Intertechnology, Inc. RES 887 OHM 1W 1% AXIAL CMF65887R00FKBF

Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1W 1% AXIAL - CMF65887R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% AXIAL
CMF65887R00FKBF
RES 887 OHM 1W 1% AXIAL CMF65887R00FKBF
RES 887ohm 1W 1% AXIAL

RES 887ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65887R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65887R00FKBF-ND
Through Hole Resistors CMF65887R00FKBF-ND
887 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65887R00FKBF CMF65887R00FKBF-ND
Product Name RES 887 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details