Vishay Intertechnology, Inc. RES 86.6K OHM 1W 1% AXIAL CMF6586K600FKR670

Description
RES 86.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1W 1% AXIAL - CMF6586K600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1W 1% AXIAL
CMF6586K600FKR670
RES 86.6K OHM 1W 1% AXIAL CMF6586K600FKR670
RES 86.6Kohm 1W 1% AXIAL

RES 86.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6586K600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6586K600FKR670-ND
Through Hole Resistors CMF6586K600FKR670-ND
86.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6586K600FKR670 CMF6586K600FKR670-ND
Product Name RES 86.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details