Vishay Intertechnology, Inc. RES 84.5K OHM 1W 1% AXIAL CMF6584K500FKR6

Description
RES 84.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1W 1% AXIAL - CMF6584K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1W 1% AXIAL
CMF6584K500FKR6
RES 84.5K OHM 1W 1% AXIAL CMF6584K500FKR6
RES 84.5Kohm 1W 1% AXIAL

RES 84.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6584K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6584K500FKR6-ND
Through Hole Resistors CMF6584K500FKR6-ND
84.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6584K500FKR6 CMF6584K500FKR6-ND
Product Name RES 84.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details