Vishay Intertechnology, Inc. RES 84.5K OHM 1W 1% AXIAL CMF6584K500FKEA

Description
RES 84.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1W 1% AXIAL - CMF6584K500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1W 1% AXIAL
CMF6584K500FKEA
RES 84.5K OHM 1W 1% AXIAL CMF6584K500FKEA
RES 84.5Kohm 1W 1% AXIAL

RES 84.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6584K500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6584K500FKEA-ND
Through Hole Resistors CMF6584K500FKEA-ND
84.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,84.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 69K6237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
69K6237
Resistor,metal Film,84.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 69K6237
Resistor,Metal Film,84.5KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,84.5KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6584K500FKEA CMF6584K500FKEA-ND 69K6237
Product Name RES 84.5K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,84.5Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details