Vishay Intertechnology, Inc. RES 82.5 OHM 1W 1% AXIAL CMF6582R500FKR6

Description
RES 82.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1W 1% AXIAL - CMF6582R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% AXIAL
CMF6582R500FKR6
RES 82.5 OHM 1W 1% AXIAL CMF6582R500FKR6
RES 82.5ohm 1W 1% AXIAL

RES 82.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6582R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6582R500FKR6-ND
Through Hole Resistors CMF6582R500FKR6-ND
82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6582R500FKR6 CMF6582R500FKR6-ND
Product Name RES 82.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details