Vishay Intertechnology, Inc. RES 82.5K OHM 1W 1% AXIAL CMF6582K500FKBF

Description
RES 82.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1W 1% AXIAL - CMF6582K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 1% AXIAL
CMF6582K500FKBF
RES 82.5K OHM 1W 1% AXIAL CMF6582K500FKBF
RES 82.5Kohm 1W 1% AXIAL

RES 82.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6582K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6582K500FKBF-ND
Through Hole Resistors CMF6582K500FKBF-ND
82.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6582K500FKBF CMF6582K500FKBF-ND
Product Name RES 82.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers