Vishay Intertechnology, Inc. RES 82K OHM 1W 2% AXIAL CMF6582K000GLRE

Description
RES 82Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1W 2% AXIAL - CMF6582K000GLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1W 2% AXIAL
CMF6582K000GLRE
RES 82K OHM 1W 2% AXIAL CMF6582K000GLRE
RES 82Kohm 1W 2% AXIAL

RES 82Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF6582K000GLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6582K000GLRE-ND
Through Hole Resistors CMF6582K000GLRE-ND
82 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6582K000GLRE CMF6582K000GLRE-ND
Product Name RES 82K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers