Vishay Intertechnology, Inc. Through Hole Resistors CMF6580R600BEBF

Description
80.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6580R600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6580R600BEBF-ND
Through Hole Resistors CMF6580R600BEBF-ND
80.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6 OHM 1W 0.1% AXIAL - CMF6580R600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1W 0.1% AXIAL
CMF6580R600BEBF
RES 80.6 OHM 1W 0.1% AXIAL CMF6580R600BEBF
RES 80.6ohm 1W 0.1% AXIAL

RES 80.6ohm 1W 0.1% AXIAL

Supplier's Site
Resistor - 227258752 - Radwell International
Willingboro, NJ, United States
Resistor
227258752
Resistor 227258752
FIXED RESISTOR, AXIAL, METAL FILM, 1.5W, 80.6OHM, 500V, 0.1%, 25PPM/CEL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, AXIAL, METAL FILM, 1.5W, 80.6OHM, 500V, 0.1%, 25PPM/CEL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF6580R600BEBF-ND CMF6580R600BEBF 227258752
Product Name Through Hole Resistors RES 80.6 OHM 1W 0.1% AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details