Vishay Intertechnology, Inc. RES 80.6K OHM 1W 1% AXIAL CMF6580K600FKEB70

Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1W 1% AXIAL - CMF6580K600FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1W 1% AXIAL
CMF6580K600FKEB70
RES 80.6K OHM 1W 1% AXIAL CMF6580K600FKEB70
RES 80.6Kohm 1W 1% AXIAL

RES 80.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6580K600FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6580K600FKEB70-ND
Through Hole Resistors CMF6580K600FKEB70-ND
80.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6580K600FKEB70 CMF6580K600FKEB70-ND
Product Name RES 80.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details