Vishay Intertechnology, Inc. RES 806K OHM 1W 0.1% AXIAL CMF65806K00BHBF

Description
RES 806Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1W 0.1% AXIAL - CMF65806K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1W 0.1% AXIAL
CMF65806K00BHBF
RES 806K OHM 1W 0.1% AXIAL CMF65806K00BHBF
RES 806Kohm 1W 0.1% AXIAL

RES 806Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65806K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65806K00BHBF-ND
Through Hole Resistors CMF65806K00BHBF-ND
806 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65806K00BHBF CMF65806K00BHBF-ND
Product Name RES 806K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details