Vishay Intertechnology, Inc. RES 806K OHM 1W 0.1% AXIAL CMF65806K00BEEA

Description
RES 806Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1W 0.1% AXIAL - CMF65806K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1W 0.1% AXIAL
CMF65806K00BEEA
RES 806K OHM 1W 0.1% AXIAL CMF65806K00BEEA
RES 806Kohm 1W 0.1% AXIAL

RES 806Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65806K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65806K00BEEA-ND
Through Hole Resistors CMF65806K00BEEA-ND
806 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65806K00BEEA CMF65806K00BEEA-ND
Product Name RES 806K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details