Vishay Intertechnology, Inc. Through Hole Resistors CMF65800K00BERE

Description
800 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
800 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65800K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65800K00BERE-ND
Through Hole Resistors CMF65800K00BERE-ND
800 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 800K OHM 1W .1% AXIAL - CMF65800K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800K OHM 1W .1% AXIAL
CMF65800K00BERE
RES 800K OHM 1W .1% AXIAL CMF65800K00BERE
RES 800Kohm 1W .1% AXIAL

RES 800Kohm 1W .1% AXIAL

Supplier's Site
Cmf-65 800K .1% T-9 R36 Vishay - 57J1620 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 800K .1% T-9 R36 Vishay
57J1620
Cmf-65 800K .1% T-9 R36 Vishay 57J1620
CMF-65 800K .1% T-9 R36

CMF-65 800K .1% T-9 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65800K00BERE-ND CMF65800K00BERE 57J1620
Product Name Through Hole Resistors RES 800K OHM 1W .1% AXIAL Cmf-65 800K .1% T-9 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details