Vishay Intertechnology, Inc. RES 7.15 OHM 1W 1% AXIAL CMF657R1500FKR6

Description
RES 7.15ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 1W 1% AXIAL - CMF657R1500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 1W 1% AXIAL
CMF657R1500FKR6
RES 7.15 OHM 1W 1% AXIAL CMF657R1500FKR6
RES 7.15ohm 1W 1% AXIAL

RES 7.15ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF657R1500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF657R1500FKR6-ND
Through Hole Resistors CMF657R1500FKR6-ND
7.15 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF657R1500FKR6 CMF657R1500FKR6-ND
Product Name RES 7.15 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details