Vishay Intertechnology, Inc. Through Hole Resistors CMF657K9600BEBF

Description
7.96 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.96 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF657K9600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF657K9600BEBF-ND
Through Hole Resistors CMF657K9600BEBF-ND
7.96 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.96K OHM 1W 0.1% AXIAL - CMF657K9600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1W 0.1% AXIAL
CMF657K9600BEBF
RES 7.96K OHM 1W 0.1% AXIAL CMF657K9600BEBF
RES 7.96Kohm 1W 0.1% AXIAL

RES 7.96Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF657K9600BEBF-ND CMF657K9600BEBF
Product Name Through Hole Resistors RES 7.96K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers